LBW FLUSH PB MOME. BLUE
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | LBW6MB-M1T6S | 93AC9326 |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | |
| Max Current Rating | 5 amps | 5 amps |