IDEC Corporation Pushbutton Switches LBW6MB-M1T5G

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1874-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1874-ND
Pushbutton Switches 1885-1874-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9318
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9318
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1885-1874-ND 93AC9318
Product Name Pushbutton Switches Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11CP - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers