IDEC Corporation Pb Switch, Spdt, 125Vac, 0.1A, Tht; Product Range Idec LBW6MB-M1T1VY

Description
PB SWITCH, SPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes
Description
PB SWITCH, SPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 125Vac, 0.1A, THT, part number 93AC9290, is designed for panel mounting with a cutout diameter of 22mm. It features a momentary pushbutton actuator style with a round flush design and a yellow actuator cap. The switch is rated for a maximum operating voltage of 125V AC and a current of 0.1A, making it suitable for low-power applications. It has an IP65 rating, indicating protection against dust and water ingress from the front of the panel. The switch is RoHS compliant, ensuring it meets environmental standards. Its mechanical life is rated at a minimum of 2,000,000 operations for momentary use, providing durability for frequent use. This switch is ideal for applications requiring reliable and compact control solutions.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 125Vac, 0.1A, THT, part number 93AC9290, is designed for panel mounting with a cutout diameter of 22mm. It features a momentary pushbutton actuator style with a round flush design and a yellow actuator cap. The switch is rated for a maximum operating voltage of 125V AC and a current of 0.1A, making it suitable for low-power applications. It has an IP65 rating, indicating protection against dust and water ingress from the front of the panel. The switch is RoHS compliant, ensuring it meets environmental standards. Its mechanical life is rated at a minimum of 2,000,000 operations for momentary use, providing durability for frequent use. This switch is ideal for applications requiring reliable and compact control solutions.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 125Vac, 0.1A, Tht; Product Range Idec - 93AC9290 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 125Vac, 0.1A, Tht; Product Range Idec
93AC9290
Pb Switch, Spdt, 125Vac, 0.1A, Tht; Product Range Idec 93AC9290
PB SWITCH, SPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Yellow; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9290
Product Name Pb Switch, Spdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton Switches - AT3088JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359561 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details