IDEC Corporation Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW6MB-A1T7B

Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65RoHS Compliant: Yes
Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, 3PDT, 250Vac, 5A, QC/Solder from the LBW Series is designed for reliable operation in various applications. It features a maintained switch operation with a round flush actuator style and a black cap. The switch has a panel cutout diameter of 22mm and is rated for a maximum voltage of 250VAC and a current of 5A. It offers an IP65 rating, ensuring protection against dust and water ingress from the front of the panel. The switch is RoHS compliant, making it suitable for environmentally conscious projects. The contact configuration is 3PDT, providing versatility in circuit design. This product is ideal for engineers seeking a durable and efficient switching solution.

Datasheet Summary
Powered by GS/AI

The Pb Switch, 3PDT, 250Vac, 5A, QC/Solder from the LBW Series is designed for reliable operation in various applications. It features a maintained switch operation with a round flush actuator style and a black cap. The switch has a panel cutout diameter of 22mm and is rated for a maximum voltage of 250VAC and a current of 5A. It offers an IP65 rating, ensuring protection against dust and water ingress from the front of the panel. The switch is RoHS compliant, making it suitable for environmentally conscious projects. The contact configuration is 3PDT, providing versatility in circuit design. This product is ideal for engineers seeking a durable and efficient switching solution.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9275 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9275
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9275
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9275
Product Name Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details