IDEC Corporation Switches - Pushbutton Switches LBW6MB-A1T6B

Description
LBW FLUSH PB MAIN. BLACK
Datasheet
Description
LBW FLUSH PB MAIN. BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LBW6MB-A1T6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6MB-A1T6B
Switches - Pushbutton Switches LBW6MB-A1T6B
LBW FLUSH PB MAIN. BLACK

LBW FLUSH PB MAIN. BLACK

Supplier's Site
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9269 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9269
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9269
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Actuator / Cap Colour:Black; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Actuator / Cap Colour:Black; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LBW6MB-A1T6B 93AC9269
Product Name Switches - Pushbutton Switches Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals
Max Current Rating 5 amps 5 amps
Max AC Voltage Rating 125 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1564-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Projected Momentary Push Buttons - 2AP8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers