IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec LBW6MB-A1T3VG

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec - 93AC9256 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
93AC9256
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec 93AC9256
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9256
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT4030A - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 89581408 - Radwell International
Allen-Bradley / Rockwell Automation
View Details