IDEC Corporation Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW6MB-A1T1R

Description
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Description
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 125Vac, 0.1A, QC/Solder, part number 93AC9229, is designed for applications requiring a reliable switching mechanism. It features a maintained operation with a round flush actuator style and a red actuator cap. The switch is rated for a maximum operating voltage of 125V AC and a current of 0.1A, making it suitable for low-power applications. It has an IP65 rating, indicating protection against dust and water ingress from the front of the panel. The switch is compliant with RoHS standards and is designed for easy installation with quick connect/solder terminals. Its mechanical life is rated at a minimum of 2,000,000 operations for momentary use, ensuring durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 125Vac, 0.1A, QC/Solder, part number 93AC9229, is designed for applications requiring a reliable switching mechanism. It features a maintained operation with a round flush actuator style and a red actuator cap. The switch is rated for a maximum operating voltage of 125V AC and a current of 0.1A, making it suitable for low-power applications. It has an IP65 rating, indicating protection against dust and water ingress from the front of the panel. The switch is compliant with RoHS standards and is designed for easy installation with quick connect/solder terminals. Its mechanical life is rated at a minimum of 2,000,000 operations for momentary use, ensuring durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 93AC9229 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
93AC9229
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 93AC9229
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9229
Product Name Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2316366-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 922575 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details