IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec LBW6L-M1T64Y

Description
PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec - 93AC9225 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec
93AC9225
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec 93AC9225
PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LBW6L-M1T64Y
Switches - Pushbutton Switches LBW6L-M1T64Y
LBW FLUSH ILLD PB MOME. YELLOW

LBW FLUSH ILLD PB MOME. YELLOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 93AC9225 LBW6L-M1T64Y
Product Name Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Max Current Rating 5 amps 5 amps
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 77185732 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details