IDEC Corporation Switches - Pushbutton Switches LBW6L-M1T64S

Description
LBW FLUSH ILLD PB MOME. BLUE
Datasheet
Description
LBW FLUSH ILLD PB MOME. BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
LBW6L-M1T64S
Switches - Pushbutton Switches LBW6L-M1T64S
LBW FLUSH ILLD PB MOME. BLUE

LBW FLUSH ILLD PB MOME. BLUE

Supplier's Site
Pb Switch, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec - 47AC9192 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec
47AC9192
Pb Switch, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec 47AC9192
PB SWITCH, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

PB SWITCH, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LBW6L-M1T64S 47AC9192
Product Name Switches - Pushbutton Switches Pb Switch, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals
Max Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JPYM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758049 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 917958 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details