IDEC Corporation Pushbutton Switches LBW6L-M1T64A

Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1863-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1863-ND
Pushbutton Switches 1885-1863-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec - 93AC9219 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec
93AC9219
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec 93AC9219
PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LBW6L-M1T64A
Switches - Pushbutton Switches LBW6L-M1T64A
LBW FLUSH ILLD PB MOME. AMBER

LBW FLUSH ILLD PB MOME. AMBER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1863-ND 93AC9219 LBW6L-M1T64A
Product Name Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details