The Pb Switch, SPDT, 5A, 250Vac, Red, Panel is part of the LBW Series from Idec, available through Newark, An Avnet Company. This switch features a momentary operation with a round flush actuator style and a transparent cap. It is designed for panel mounting with a cutout diameter of 22mm. The switch is rated for a maximum current of 5A and a voltage of 250Vac, making it suitable for various applications. It is RoHS compliant, ensuring it meets environmental standards. The switch's construction includes gold-clad silver contacts, providing reliable performance. The operating temperature range is from -25 to +60°C, and it has a degree of protection rated at IP65, indicating resistance to dust and water ingress from the front. This product is ideal for engineers seeking a durable and compliant switch for their projects.
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-1862-ND | 93AC9215 |
| Product Name | Pushbutton Switches | Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact; Momentary |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals |