IDEC Corporation Pushbutton Switches LBW6L-M1T54G

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1860-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1860-ND
Pushbutton Switches 1885-1860-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec - 93AC9213 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec
93AC9213
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec 93AC9213
PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1885-1860-ND 93AC9213
Product Name Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PST-2NO/2NC
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details