IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec LBW6L-M1T24S

Description
PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec - 93AC9202 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec
93AC9202
Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec 93AC9202
PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9202
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Hardware - AT4051AB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 923099 - Radwell International
Allen-Bradley / Rockwell Automation
View Details