IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Wht; Product Range Idec LBW6L-M1T21VW

Description
PB SWITCH, DPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Wht; Product Range Idec - 93AC9189 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Wht; Product Range Idec
93AC9189
Pb Switch, Dpdt, 0.1A, 125Vac, Wht; Product Range Idec 93AC9189
PB SWITCH, DPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9189
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Wht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4026FJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 922999 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details