The Actuator, 22mm Pushbutton Switch (part number 93AC9155) is designed for use with IDEC 22mm LBW Series illuminated and non-illuminated pushbutton switches. It features a compact flush bezel that projects only 2mm from the front of the panel, making it suitable for applications where space is limited. The switch has a degree of protection rated at IP65, ensuring resistance to dust and water ingress from the front. This switch operates within a temperature range of -25 to +60°C for non-illuminated units and -25 to +55°C for illuminated units. It supports various terminal styles, including solder/tab and PC board terminals, and is available with gold-clad or silver contacts. The mechanical life of the switch is rated at a minimum of 2,000,000 operations for momentary use and 250,000 for maintained use, while the electrical life is rated at 50,000 operations for momentary and maintained configurations. The product complies with several standards, including UL508, CSA 22.2 No.14, and EN60947-5-1, making it suitable for a wide range of industrial applications. The actuator is RoHS compliant, ensuring it meets environmental regulations.
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 93AC9155 |
| Product Name | Actuator, 22Mm Pushbutton Switch; For Use With Idec |
| Features | RoHS |