LBW FLUSH ILLD PB MAIN. BLUE
PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | LBW6L-A1T64S | 93AC9152 |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec |
| Actuator Specifications | Flush Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | |
| Max Current Rating | 5 amps | 5 amps |
| Max AC Voltage Rating | 125 volts |