IDEC Corporation Pb Switch, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec LBW6L-A1T64A

Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec - 47AC9176 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec
47AC9176
Pb Switch, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec 47AC9176
PB SWITCH, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

PB SWITCH, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LBW6L-A1T64A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6L-A1T64A
Switches - Pushbutton Switches LBW6L-A1T64A
LBW FLUSH ILLD PB MAIN. AMBER

LBW FLUSH ILLD PB MAIN. AMBER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC9176 LBW6L-A1T64A
Product Name Pb Switch, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec Switches - Pushbutton Switches
Switch Function Maintained Contact; Maintained
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Max AC Voltage Rating 24 volts 125 volts
Max DC Voltage Rating 24 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-TRM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Push Button Switches - 1113886 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton Switches - 486-3490-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details