IDEC Corporation Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec LBW6L-A1RT64WR

Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec - 47AC9173 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec
47AC9173
Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec 47AC9173
PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes

PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9173
Product Name Pb Switch, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6610/6620 - M2S 6610-11-1933 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Pushbutton Switches - AT3086JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1116535 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details