IDEC Corporation Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec LBW6L-A1RT64WG

Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec - 47AC9171 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec
47AC9171
Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec 47AC9171
PB SWITCH, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

PB SWITCH, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9171
Product Name Pb Switch, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928534 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details