IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec LBW6K-3T3D

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Operated Switch, part number 93AC9063, features a 3PDT (three-pole, double-throw) configuration with a maximum contact current of 0.1A and a rated voltage of 125V AC. It operates in a maintained mode and is designed for quick connect or solder terminal connections. The switch has a degree of protection rated at IP65, making it suitable for environments where dust and water exposure may occur. It operates effectively within a temperature range of -25°C to +60°C and has a mechanical life of 2,000,000 operations for momentary use. The switch is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring secure key-operated control in various electrical systems.

Datasheet Summary
Powered by GS/AI

The Key Operated Switch, part number 93AC9063, features a 3PDT (three-pole, double-throw) configuration with a maximum contact current of 0.1A and a rated voltage of 125V AC. It operates in a maintained mode and is designed for quick connect or solder terminal connections. The switch has a degree of protection rated at IP65, making it suitable for environments where dust and water exposure may occur. It operates effectively within a temperature range of -25°C to +60°C and has a mechanical life of 2,000,000 operations for momentary use. The switch is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring secure key-operated control in various electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec - 93AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
93AC9063
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec 93AC9063
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9063
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383920 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details