IDEC Corporation Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec LBW6K-2T5B

Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec - 93AC9037 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
93AC9037
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec 93AC9037
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9037
Product Name Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Dip Rotary Switch, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2422 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details