IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec LBW6K-2T3B

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec - 93AC9033 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec
93AC9033
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec 93AC9033
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9033
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 1881149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details