Keylock Switch 2 Position SPDT 100mA (AC/DC) 125VAC 30VDC Panel Mount
KEY OPERATED SW, SPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 1885-1858-ND | 93AC9026 |
| Product Name | Keylock Switches | Key Operated Sw, Spdt, 0.1A, 125V, 90Deg; Product Range Idec |
| Actuator Type | Keylock | |
| Current Rating | 0.1 amps | 0.1 amps |
| Angle of Throw | 90 degrees | 90 degrees |
| Mechanical Life | 250000 cycles |