IDEC Corporation Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec LBW6K-2ST6B

Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec - 47AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec
47AC9168
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec 47AC9168
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec - 93AC9021 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
93AC9021
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec 93AC9021
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 47AC9168 93AC9021
Product Name Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2383945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details