IDEC Corporation Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec LBW6K-2ST6A

Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec - 47AC9167 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec
47AC9167
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec 47AC9167
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9167
Product Name Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 6 stages, serie-parallel, panel mounting - SWZ1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1450626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details