IDEC Corporation Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec LBW6K-2ST5B

Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPDT, 5A, 250Vac, 90Deg, part number 93AC9019, is designed for applications requiring secure operation through key activation. It features a maintained switch operation and is suitable for quick connect or solder terminal configurations. The switch can handle a maximum contact current of 5A and a nominal contact voltage of 250V AC. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the LBW series, known for its durability and reliability in various industrial applications. The operating temperature range is from -25°C to +60°C, making it suitable for diverse environments. The switch also offers a degree of protection rated at IP65, providing resistance against dust and water ingress from the front.

Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPDT, 5A, 250Vac, 90Deg, part number 93AC9019, is designed for applications requiring secure operation through key activation. It features a maintained switch operation and is suitable for quick connect or solder terminal configurations. The switch can handle a maximum contact current of 5A and a nominal contact voltage of 250V AC. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the LBW series, known for its durability and reliability in various industrial applications. The operating temperature range is from -25°C to +60°C, making it suitable for diverse environments. The switch also offers a degree of protection rated at IP65, providing resistance against dust and water ingress from the front.

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec - 93AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
93AC9019
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec 93AC9019
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9019
Product Name Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
 - 194L-C40-5251 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-524-131-S-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details