IDEC Corporation Keylock Switches LBW6K-2ST5A

Description
Keylock Switch 2 Position SPDT 5A (AC/DC) 125VAC 30VDC Panel Mount
Request a Quote Datasheet
Description
Keylock Switch 2 Position SPDT 5A (AC/DC) 125VAC 30VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1885-1857-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1885-1857-ND
Keylock Switches 1885-1857-ND
Keylock Switch 2 Position SPDT 5A (AC/DC) 125VAC 30VDC Panel Mount

Keylock Switch 2 Position SPDT 5A (AC/DC) 125VAC 30VDC Panel Mount

Buy Now Datasheet
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec - 93AC9018 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
93AC9018
Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec 93AC9018
KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, SPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1885-1857-ND 93AC9018
Product Name Keylock Switches Key Operated Sw, Spdt, 5A, 250Vac, 90Deg; Product Range Idec
Actuator Type Keylock
Current Rating 5.0 amps 5.0 amps
Angle of Throw 90 degrees
Mechanical Life 250000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switch Heads - 1881162 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details