IDEC Corporation Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec LBW6K-2ST2VA

Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec - 93AC9012 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec
93AC9012
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec 93AC9012
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9012
Product Name Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
H program - HWS - HWT Selector switch - HWS21-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details