IDEC Corporation Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec LBW6K-2ST2B

Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec - 93AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec
93AC9011
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec 93AC9011
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9011
Product Name Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2052367 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NHS - Main switch - NHSNH63 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details