IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec LBW6GL-M1T24VG

Description
PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec - 93AC8980 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec
93AC8980
Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec 93AC8980
PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8980
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Grn; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details