IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec LBW6GL-M1T23VA

Description
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Description
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 0.1A, 125Vac, from the LBW Series by Idec, features a momentary operation with a round flush actuator style. It is designed for panel cutout diameters of 22mm and has a transparent actuator cap. The switch is RoHS compliant and offers a contact configuration of double pole double throw (DPDT). It operates at a rated insulation voltage of 250V and can handle a maximum current of 0.1A at 125Vac. The product is suitable for applications requiring reliable switching in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 0.1A, 125Vac, from the LBW Series by Idec, features a momentary operation with a round flush actuator style. It is designed for panel cutout diameters of 22mm and has a transparent actuator cap. The switch is RoHS compliant and offers a contact configuration of double pole double throw (DPDT). It operates at a rated insulation voltage of 250V and can handle a maximum current of 0.1A at 125Vac. The product is suitable for applications requiring reliable switching in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec - 93AC8967 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec
93AC8967
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec 93AC8967
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8967
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010C12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AAM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details