IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec LBW6GL-M1T13VW

Description
PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec - 93AC8944 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec
93AC8944
Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec 93AC8944
PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, WHT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8944
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Wht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Action Pushbutton - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Pushbutton - 363611 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP55.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-05EG - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details