IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec LBW6GL-A1T64W

Description
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec - 93AC8929 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
93AC8929
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec 93AC8929
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8929
Product Name Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JWM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Emergency Stop Push Buttons - 102714 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details