IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec LBW6GL-A1T64A

Description
PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec - 93AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec
93AC8924
Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec 93AC8924
PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush with Guard; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8924
Product Name Pb Switch, Dpdt, 5A, 250Vac, Amb, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316531-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 4412924 - RS Components, Ltd.
Specs
Actuator Specifications Button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Through hole
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details