IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec LBW6GL-A1T11VS

Description
PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec - 93AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec
93AC8865
Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec 93AC8865
PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8865
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Blue; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details