IDEC Corporation Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW6GB-M1T1G

Description
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 93AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
93AC8807
Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 93AC8807
PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, SPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8807
Product Name Pb Switch, Spdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TGM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Hardware - AT4022JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923103 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1115802 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details