IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW6GB-A1T3Y

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 93AC8787 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
93AC8787
Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 93AC8787
PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush with Guard; Actuator / Cap Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8787
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 302/303 - MS 302-11Y-W -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Hardware - AT3004JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Emergency Stop Push Buttons - 102460 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details