IDEC Corporation Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec LBW6B-M1T6Y

Description
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9166 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec
47AC9166
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec 47AC9166
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LBW6B-M1T6Y
Switches - Pushbutton Switches LBW6B-M1T6Y
LBW FLUSH PB MOME. YELLOW

LBW FLUSH PB MOME. YELLOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 47AC9166 LBW6B-M1T6Y
Product Name Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder Solder Terminals
Features RoHS
Max Current Rating 10 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Pushbutton - 10151491 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details