IDEC Corporation Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec LBW6B-M1T6S

Description
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9165 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec
47AC9165
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec 47AC9165
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Momentary; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9165
Product Name Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2838276 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
Process Sealed Subminiature Pushbutton - AB11AP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Push Button Switches - 1115797 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details