Pushbutton Switch DPDT Standard Panel Mount, Front
Idec LBW6B-M1T6R Push Button Switch
LBW FLUSH PB MOME. RED
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary;
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-1856-ND | 1708487 | LBW6B-M1T6R | 93AC8742 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals; Solder | Solder Terminals | |
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS |