IDEC Corporation Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW6B-M1T5S

Description
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC8737 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC8737
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC8737
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8737
Product Name Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758263 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton Switches - 0041.8846.5127-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details