IDEC Corporation Pushbutton Switches LBW6B-M1T5R

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 250Vac, 5A, QC/Solder, part number 93AC8736, is designed for panel mounting with a cutout diameter of 22mm. It features a momentary operation and a round flush actuator style with a red cap. The switch is rated for a maximum voltage of 250VAC and a current of 5A, making it suitable for various applications. It has an IP65 rating, indicating protection against dust and water ingress from the front. The switch is compliant with RoHS standards and is equipped with solder/tab terminals for easy installation. Its mechanical life is rated at a minimum of 2,000,000 operations for momentary use, ensuring durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The Pb Switch, SPDT, 250Vac, 5A, QC/Solder, part number 93AC8736, is designed for panel mounting with a cutout diameter of 22mm. It features a momentary operation and a round flush actuator style with a red cap. The switch is rated for a maximum voltage of 250VAC and a current of 5A, making it suitable for various applications. It has an IP65 rating, indicating protection against dust and water ingress from the front. The switch is compliant with RoHS standards and is equipped with solder/tab terminals for easy installation. Its mechanical life is rated at a minimum of 2,000,000 operations for momentary use, ensuring durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1853-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1853-ND
Pushbutton Switches 1885-1853-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC8736 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC8736
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC8736
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1885-1853-ND 93AC8736
Product Name Pushbutton Switches Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329388-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details