IDEC Corporation Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec LBW6B-A1T6G

Description
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9158 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec
47AC9158
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec 47AC9158
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

Supplier's Site
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC8686 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC8686
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC8686
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Actuator / Cap Colour:Green; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Actuator / Cap Colour:Green; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LBW6B-A1T6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6B-A1T6G
Switches - Pushbutton Switches LBW6B-A1T6G
LBW FLUSH PB MAIN. GREEN

LBW FLUSH PB MAIN. GREEN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 47AC9158 93AC8686 LBW6B-A1T6G
Product Name Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec Switches - Pushbutton Switches
Switch Function Maintained Contact; Maintained Maintained Contact; Maintained
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Quick Connect, Solder Solder Terminals
Features RoHS RoHS
Max Current Rating 10 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JAM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 922839 - Radwell International
Allen-Bradley / Rockwell Automation
View Details