IDEC Corporation Switches - Pushbutton Switches LBW6B-A1T6B

Description
LBW FLUSH PB MAIN. BLACK
Datasheet
Description
LBW FLUSH PB MAIN. BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LBW6B-A1T6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6B-A1T6B
Switches - Pushbutton Switches LBW6B-A1T6B
LBW FLUSH PB MAIN. BLACK

LBW FLUSH PB MAIN. BLACK

Supplier's Site
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec - 47AC9157 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec
47AC9157
Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec 47AC9157
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Maintained ; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER; Switch Operation:Maintained; Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:10A; Switch Terminals:Quick Connect, Solder; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LBW6B-A1T6B 47AC9157
Product Name Switches - Pushbutton Switches Pb Switch, Dpdt, 10A, 250Vac, Qc/solder; Switch Operation Idec
Actuator Specifications Flush Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect, Solder
Max Current Rating 5 amps 10 amps
Max AC Voltage Rating 125 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch, push button, boot - K288697A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Tactile Switches - 486-3668-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details