IDEC Corporation Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec LBW6B-A1T2VB

Description
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec - 93AC8659 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec
93AC8659
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec 93AC8659
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC8659
Product Name Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359162 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details