IDEC Corporation Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec LB8S-3LT6

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double-pole, double-throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch is rated for a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for various electrical applications. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is advantageous for space-constrained environments. It is equipped with removable contact blocks that facilitate easy wiring and installation, reducing the risk of incorrect connections. Additionally, the switch has an IP65 rating, ensuring protection against dust and water, making it ideal for use in demanding environments such as food and beverage processing. Overall, this switch offers a combination of compact design, ease of installation, and environmental protection, making it a practical choice for engineers seeking a reliable selector switch for their projects.

Datasheet Summary
Powered by GS/AI

The IDEC Switch, Selector, DPDT, 3 Position, 5A, 250Vac is designed for applications requiring a compact and reliable switching solution. It features a double-pole, double-throw (DPDT) configuration with three distinct positions, allowing for versatile control options. The switch is rated for a maximum contact current of 5A and a maximum contact voltage of 250V AC, making it suitable for various electrical applications. This switch is part of the LB series, known for its short body design, measuring only 27.9mm in depth, which is advantageous for space-constrained environments. It is equipped with removable contact blocks that facilitate easy wiring and installation, reducing the risk of incorrect connections. Additionally, the switch has an IP65 rating, ensuring protection against dust and water, making it ideal for use in demanding environments such as food and beverage processing. Overall, this switch offers a combination of compact design, ease of installation, and environmental protection, making it a practical choice for engineers seeking a reliable selector switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W5467 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W5467
Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W5467
SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 5A, 250VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5467
Product Name Switch, Selector, Dpdt, 3 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2719139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
N program - NWS - Selector switch - NWS21WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details