IDEC Corporation Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB8S-3LT3V

Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5466 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5466
Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5466
SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5466
Product Name Switch, Selector, 3Pdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C40-4512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 1734-35-511-120-S-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details