IDEC Corporation Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB8S-31LT2V

Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5470 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5470
Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5470
SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, DPDT, 3 POSITION, 100mA, 125VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5470
Product Name Switch, Selector, Dpdt, 3 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
H program - HWS - HWT Selector switch - HWT21-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 450-35-513-160-R-A5-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details