IDEC Corporation Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec LB8S-2LT3V

Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec - 65W5450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
65W5450
Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec 65W5450
SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 3PDT, 2 POSITION, 100mA, 125VAC; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:90°; Contact Current AC Max:100mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5450
Product Name Switch, Selector, 3Pdt, 2 Position, 100Ma, 125Vac; No. Of Switch Positions Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2383964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details