IDEC Corporation Switch, Selector, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec LB8S-21LT5

Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec - 65W5460 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
65W5460
Switch, Selector, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec 65W5460
SWITCH, SELECTOR, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPDT, 2 POSITION, 5A, 250VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 65W5460
Product Name Switch, Selector, Spdt, 2 Position, 5A, 250Vac; No. Of Switch Positions Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
R program - RSS/RST - Key selector switch - RSS21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details